Manufacturer: NXP
Win Source Part Number: 787768-MC33989PEGR2
Packaging: Reel package
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Interface: CAN
Family Name: MC33989
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MC33989PEG;
Introduction Date: September 20, 2011
ECCN: EAR99
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
IC INTERFACE SPECIALIZED 28SOIC
IC INTERFACE SPECIALIZED 28SOIC
| Win Source Electronics | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 787768-MC33989PEGR2 | MC33989PEGR2 | MC33989PEGR2 | MC33989PEGR2 | MC33989PEGR2 |
| Product Name | Interface - Interface - Specialized - MC33989PEGR2 | CAN Interface IC | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 5.5 V ~ 18 V | 1.8V; Other | 1.8V; Other; 5.5V ~ 18V | ||
| Package Type | SOIC | SOIC-28 | SOIC; 28-SOIC | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) |