NXP Semiconductors Newest Parts - MC33982BPNAR2 MC33982BPNAR2

Description
Manufacturer: NXP Win Source Part Number: 1218529-MC33982BPNAR 2 Packaging: Cut Tape (CT) Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Output Configuration: High Side Family Name: MC33982B Categories: Integrated Circuits Supplier Device Package: 16-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-PowerQFN Alternative Parts (Cross-Reference): MC33982BPNA; Introduction Date: March 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC33982 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 27V Rds On: 2mOhm
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1218529-MC33982BPNAR 2 Packaging: Cut Tape (CT) Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Output Configuration: High Side Family Name: MC33982B Categories: Integrated Circuits Supplier Device Package: 16-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-PowerQFN Alternative Parts (Cross-Reference): MC33982BPNA; Introduction Date: March 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC33982 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 27V Rds On: 2mOhm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Newest Parts - MC33982BPNAR2 - 1218529-MC33982BPNAR2 - Win Source Electronics
Laguna Hills, CA, United States
Newest Parts - MC33982BPNAR2
1218529-MC33982BPNAR2
Newest Parts - MC33982BPNAR2 1218529-MC33982BPNAR2
Manufacturer: NXP Win Source Part Number: 1218529-MC33982BPNAR 2 Packaging: Cut Tape (CT) Features: Slew Rate Controlled, Watchdog Timer Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage Supply Voltage: 4.5V ~ 5.5V Output Configuration: High Side Family Name: MC33982B Categories: Integrated Circuits Supplier Device Package: 16-PQFN (12x12) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.freescale.com Manufacturer Package: 16-PowerQFN Alternative Parts (Cross-Reference): MC33982BPNA; Introduction Date: March 04, 2005 ECCN: EAR99 Estimated EOL Date: Obsolete Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited Family Part Number: MC33982 Manufacturer Pack Quantity: 1 MSL Level: 3 (168 Hours) Load Voltage (V): 6V ~ 27V Rds On: 2mOhm

Manufacturer: NXP
Win Source Part Number: 1218529-MC33982BPNAR2
Packaging: Cut Tape (CT)
Features: Slew Rate Controlled, Watchdog Timer
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Open Load Detect, Over Temperature, Over Voltage
Supply Voltage: 4.5V ~ 5.5V
Output Configuration: High Side
Family Name: MC33982B
Categories: Integrated Circuits
Supplier Device Package: 16-PQFN (12x12)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 16-PowerQFN
Alternative Parts (Cross-Reference): MC33982BPNA;
Introduction Date: March 04, 2005
ECCN: EAR99
Estimated EOL Date: Obsolete
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
Family Part Number: MC33982
Manufacturer Pack Quantity: 1
MSL Level: 3 (168 Hours)
Load Voltage (V): 6V ~ 27V
Rds On: 2mOhm

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 1218529-MC33982BPNAR2
Product Name Newest Parts - MC33982BPNAR2
Supply Voltage (VS) 4.5 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

29 - 31 GHz Phase Shifter with Integrated SPDT Switch - QPC1000 - Qorvo
Specs
Standards and Certifications RoHS
Package Type SMP
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NC Analog Switches - ALD4211SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Closed (NC)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers