Nexperia B.V. 10-bit level-shifting bus switch with 5-bit output enables 74CBTLVD3384BQ,118

Description
The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. CBTLVD is specifically designed for 3.3 V to 1.8 V level shifting applications. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. Features and benefits Supply voltage range from 3.0 V to 3.6 V 3.3 V to 1.8 V level shifting High noise immunity 5 Ω switch connection between two ports 600 MHz typical bandwidth Overvoltage tolerant control inputs to 3.6 V IOFF circuitry provides partial Power-down mode operation Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Description
The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. CBTLVD is specifically designed for 3.3 V to 1.8 V level shifting applications. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. Features and benefits Supply voltage range from 3.0 V to 3.6 V 3.3 V to 1.8 V level shifting High noise immunity 5 Ω switch connection between two ports 600 MHz typical bandwidth Overvoltage tolerant control inputs to 3.6 V IOFF circuitry provides partial Power-down mode operation Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch designed for 3.3 V to 1.8 V level shifting, with two active-low output enable inputs controlling five switch channels each. The 74CBTLVD3384BQ variant is packaged in a DHVQFN24, with a body size of 3.5 × 5.5 × 0.85 mm. It operates from a supply voltage of 3.0 V to 3.6 V, features a typical bandwidth of 600 MHz, and has a switch on-resistance of 5 Ω. The device supports rail-to-rail switching, I_OFF circuitry for partial power-down operation, and overvoltage-tolerant control inputs up to 3.6 V. It meets JESD8-B/JESD36 standards and complies with ESD protection ratings of >2000 V HBM and >1000 V CDM. The part is specified for operation from -40 °C to +125 °C.

Datasheet Summary
Powered by GS/AI

The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch designed for 3.3 V to 1.8 V level shifting, with two active-low output enable inputs controlling five switch channels each. The 74CBTLVD3384BQ variant is packaged in a DHVQFN24, with a body size of 3.5 × 5.5 × 0.85 mm. It operates from a supply voltage of 3.0 V to 3.6 V, features a typical bandwidth of 600 MHz, and has a switch on-resistance of 5 Ω. The device supports rail-to-rail switching, I_OFF circuitry for partial power-down operation, and overvoltage-tolerant control inputs up to 3.6 V. It meets JESD8-B/JESD36 standards and complies with ESD protection ratings of >2000 V HBM and >1000 V CDM. The part is specified for operation from -40 °C to +125 °C.

Suppliers

Company
Product
Description
Supplier Links
10-bit level-shifting bus switch with 5-bit output enables - 74CBTLVD3384BQ,118 - Nexperia B.V.
Nijmegen, Netherlands
10-bit level-shifting bus switch with 5-bit output enables
74CBTLVD3384BQ,118
10-bit level-shifting bus switch with 5-bit output enables 74CBTLVD3384BQ,118
The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. CBTLVD is specifically designed for 3.3 V to 1.8 V level shifting applications. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF. Features and benefits Supply voltage range from 3.0 V to 3.6 V 3.3 V to 1.8 V level shifting High noise immunity 5 Ω switch connection between two ports 600 MHz typical bandwidth Overvoltage tolerant control inputs to 3.6 V IOFF circuitry provides partial Power-down mode operation Rail to rail switching on data I/O ports CMOS low power consumption Latch-up performance exceeds 250 mA per JESD78B Class I level A Complies with JEDEC standard: JESD8-B/JESD36 (3.0 V to 3.6 V) ESD protection: HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V Specified from -40 °C to +85 °C and -40 °C to +125 °C

The 74CBTLVD3384 is a dual 5-pole, single-throw bus switch. The device features two output enable inputs (nOE) that each control five switch channels. The switches are disabled when the associated nOEinput is HIGH. CBTLVD is specifically designed for 3.3 V to 1.8 V level shifting applications. Schmitt-trigger action at control inputs makes the circuit tolerant of slower input rise and fall times. This device is fully specified for partial power down applications using IOFF.

Features and benefits

  • Supply voltage range from 3.0 V to 3.6 V
  • 3.3 V to 1.8 V level shifting
  • High noise immunity
  • 5 Ω switch connection between two ports
  • 600 MHz typical bandwidth
  • Overvoltage tolerant control inputs to 3.6 V
  • IOFF circuitry provides partial Power-down mode operation
  • Rail to rail switching on data I/O ports
  • CMOS low power consumption
  • Latch-up performance exceeds 250 mA per JESD78B Class I level A
  • Complies with JEDEC standard:
    • JESD8-B/JESD36 (3.0 V to 3.6 V)
  • ESD protection:
    • HBM: ANSI/ESDA/JEDEC JS-001 class 2 exceeds 2000 V
    • CDM: ANSI/ESDA/JEDEC JS-002 class C3 exceeds 1000 V
  • Specified from -40 °C to +85 °C and -40 °C to +125 °C
Supplier's Site Datasheet
Signal Switches, Multiplexers, Decoders - 1727-74CBTLVD3384BQ,118TR-ND - DigiKey
Thief River Falls, MN, United States
Signal Switches, Multiplexers, Decoders
1727-74CBTLVD3384BQ,118TR-ND
Signal Switches, Multiplexers, Decoders 1727-74CBTLVD3384BQ,118TR-ND
Bus Switch 5 x 1:1 24-DHVQFN (5.5x3.5)

Bus Switch 5 x 1:1 24-DHVQFN (5.5x3.5)

Buy Now Datasheet
Logic - Signal Switches, Multiplexers, Decoders - 74CBTLVD3384BQ,118 - Lingto Electronic Limited
Shenzhen, China
Logic - Signal Switches, Multiplexers, Decoders
74CBTLVD3384BQ,118
Logic - Signal Switches, Multiplexers, Decoders 74CBTLVD3384BQ,118
IC BUS SWITCH 5 X 1:1 24DHVQFN

IC BUS SWITCH 5 X 1:1 24DHVQFN

Supplier's Site Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited
Product Category IC Analog Switches IC Analog Multiplexers IC Analog Multiplexers
Product Number 74CBTLVD3384BQ,118 1727-74CBTLVD3384BQ,118TR-ND 74CBTLVD3384BQ,118
Product Name 10-bit level-shifting bus switch with 5-bit output enables Signal Switches, Multiplexers, Decoders Logic - Signal Switches, Multiplexers, Decoders
Features On-Chip ESD Protection
Standards and Certifications RoHS
Supply Voltage (VS) 4.6 volts
Operating Temperature 125 C (257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

SSOP Analog Switch and Multiplexer IC - 743-74CBTLV3125DS - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
Package Type SSOP
Number of Pins 16
View Details
2 suppliers
TSSOP Analog Switch and Multiplexer IC - 743-74HCT138PW,118 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers
Signal Switches, Multiplexers, Decoders - 1727-4070-ND - DigiKey
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SOIC; "16-SOIC
View Details
4 suppliers