Manufacturer: NXP
Win Source Part Number: 1073464-MC33975TEK
Packaging: Tube/Rail
Applications: Switch Monitoring
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 32-SOIC EP
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Switch Monitoring Interface 32-SSOP-EP
IC INTERFACE SPECIALIZED 32SOIC
Interface - Specialized MULTI SW DETECT INTERFACE
SWITCH DETECTION INTERFACE, SPI, WSOIC32; IC Interface Type:SPI; Interface Applications:Automot
IC INTERFACE SPECIALIZED 32SOIC
Interface - Specialized MULTI SW DETECT INTERFACE
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Lingto Electronic Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1073464-MC33975TEK | MC33975TEK | MC33975TEK | MC33975TEK | 61AC0286 | MC33975TEK | 568-MC33975TEK |
| Product Name | Interface - Interface - Specialized - MC33975TEK | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Switch Detection Interface, Spi, Wsoic32; Ic Interface Type Nxp | Interface - Specialized | Interface - Specialized MULTI SW DETECT INTERFACE |
| Package Type | SOIC; 32-SOIC EP | SOP; SSOP; 32-SSOP (0.295\", 7.50mm Width) Exposed Pad | SSOP | SOIC-32 | SSOP; 32-SSOP-EP | SSOP; 32-SSOP (0.295, 7.50mm Width) Exposed Pad | |
| Technology | SPI; SPI Serial | SPI; SPI Serial | |||||
| Features | RoHS | RoHS | RoHS | RoHS |