NXP Semiconductors Interface - Interface - Specialized - MC33972EW MC33972EW

Description
Manufacturer: NXP Win Source Part Number: 883415-MC33972EW Features: Switch Monitoring Interface 32-SOIC Package: Tube Package: 32-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 883415-MC33972EW Features: Switch Monitoring Interface 32-SOIC Package: Tube Package: 32-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33972EW - 883415-MC33972EW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33972EW
883415-MC33972EW
Interface - Interface - Specialized - MC33972EW 883415-MC33972EW
Manufacturer: NXP Win Source Part Number: 883415-MC33972EW Features: Switch Monitoring Interface 32-SOIC Package: Tube Package: 32-BSSOP (0.295", 7.50mm Width) Mounting: Surface Mount Part Status: Obsolete Family Name: MC339 Categories: Integrated Circuits (ICs) Case / Package: 32-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited Quantity per package: 42 MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 883415-MC33972EW
Features: Switch Monitoring Interface 32-SOIC
Package: Tube
Package: 32-BSSOP (0.295", 7.50mm Width)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: MC339
Categories: Integrated Circuits (ICs)
Case / Package: 32-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited
Quantity per package: 42
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Specialized - MC33972EW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33972EW
Specialized MC33972EW
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now
Interface - Specialized - MC33972EW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33972EW
Interface - Specialized MC33972EW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33972EW
Integrated Circuits (ICs) - Interface - Specialized MC33972EW
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 883415-MC33972EW MC33972EW MC33972EW MC33972EW
Product Name Interface - Interface - Specialized - MC33972EW Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

 - A89301GESSR - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFN-24
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Serial interface - Serial Interface RS-232 C - 750-650/000-006 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Controllers - ADM6926X-AB-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 3.135V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers