NXP Semiconductors Integrated Circuits (ICs) - Interface - Specialized MC33972DWB

Description
Win Source Part Number: 1077252-MC33972DWB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Switch Monitoring Standard Package: 42 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 3.1V ~ 5.25V Package / Case: 32-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC339 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1077252-MC33972DWB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Switch Monitoring Standard Package: 42 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 3.1V ~ 5.25V Package / Case: 32-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC339 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Specialized - 1077252-MC33972DWB - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Specialized
1077252-MC33972DWB
Integrated Circuits (ICs) - Interface - Specialized 1077252-MC33972DWB
Win Source Part Number: 1077252-MC33972DWB Category: Integrated Circuits (ICs)>Interface - Specialized Package: Tube Applications: Switch Monitoring Standard Package: 42 Mounting: SMD (SMT) Interface: SPI Serial Voltage - Supply: 3.1V ~ 5.25V Package / Case: 32-BSSOP (0.295", 7.50mm Width) Supplier Device Package: 32-SOIC ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: NXP USA Inc. Base Product Number: MC339 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1077252-MC33972DWB
Category: Integrated Circuits (ICs)>Interface - Specialized
Package: Tube
Applications: Switch Monitoring
Standard Package: 42
Mounting: SMD (SMT)
Interface: SPI Serial
Voltage - Supply: 3.1V ~ 5.25V
Package / Case: 32-BSSOP (0.295", 7.50mm Width)
Supplier Device Package: 32-SOIC
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: NXP USA Inc.
Base Product Number: MC339
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now
Specialized - MC33972DWB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33972DWB
Specialized MC33972DWB
Switch Monitoring Interface 32-SOIC

Switch Monitoring Interface 32-SOIC

Buy Now
Interface - Specialized - MC33972DWB - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33972DWB
Interface - Specialized MC33972DWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33972DWB
Integrated Circuits (ICs) - Interface - Specialized MC33972DWB
IC INTERFACE SPECIALIZED 32SOIC

IC INTERFACE SPECIALIZED 32SOIC

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 1077252-MC33972DWB MC33972DWB MC33972DWB MC33972DWB
Product Name Integrated Circuits (ICs) - Interface - Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - 620-1346-2-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -20 to 85 C (-4 to 185 F)
Package Type TSSOP; "20-TSSOP (0.173"", 4.40mm Width)"
View Details
7 suppliers
Interface - Controllers - CP8768ATT - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface module - 289-176 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
1200MHz Interface Transceiver IC - 118-RFOS6013 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Package Type Bulk
View Details