NXP Semiconductors PMIC - PMIC - Power Management - Specialized - MC33911BAC MC33911BAC

Description
Manufacturer: NXP Win Source Part Number: 144314-MC33911BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 144314-MC33911BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - MC33911BAC - 144314-MC33911BAC - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - MC33911BAC
144314-MC33911BAC
PMIC - PMIC - Power Management - Specialized - MC33911BAC 144314-MC33911BAC
Manufacturer: NXP Win Source Part Number: 144314-MC33911BAC Packaging: Tray Applications: System Basis Chip Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 32-LQFP (7x7) Supply Voltage - Operating: 5.5 V to 27 V Operating Supply Current: 4.5mA

Manufacturer: NXP
Win Source Part Number: 144314-MC33911BAC
Packaging: Tray
Applications: System Basis Chip
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 32-LQFP (7x7)
Supply Voltage - Operating: 5.5 V to 27 V
Operating Supply Current: 4.5mA

Buy Now Datasheet
Power Management - Specialized - MC33911BAC - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC33911BAC
Power Management - Specialized MC33911BAC
System Basis Chip PMIC 32-LQFP (7x7)

System Basis Chip PMIC 32-LQFP (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 144314-MC33911BAC MC33911BAC
Product Name PMIC - PMIC - Power Management - Specialized - MC33911BAC Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897890 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active Low; Active High; Active high, active low, push-pull
View Details
PMIC - Supervisors - ADM13307-25ARZ - Lingto Electronic Limited
Specs
Number of Supplies 3; 3
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details