NXP Semiconductors Sbc, Can, Lin, Hlqfp-48; Product Range Nxp MC33907LAE

Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 1.3/2.0/2.1/2.2, SAE J2602;RoHS Compliant: Yes
Datasheet
Description
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 1.3/2.0/2.1/2.2, SAE J2602;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp - 61AC0275 - Newark, An Avnet Company
Chicago, IL, United States
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
61AC0275
Sbc, Can, Lin, Hlqfp-48; Product Range Nxp 61AC0275
SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 1.3/2.0/2.1/2.2, SAE J2602;RoHS Compliant: Yes

SBC, CAN, LIN, HLQFP-48; Product Range:-; Interface Case Style:HLQFP; No. of Pins:48Pins; Supply Voltage Min:-1V; Supply Voltage Max:40V; Protocol Supported:CAN, LIN; Supported Standards:ISO 11898-2/5, LIN 1.3/2.0/2.1/2.2, SAE J2602;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 61AC0275
Product Name Sbc, Can, Lin, Hlqfp-48; Product Range Nxp
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Sensor Interface With Polynomial Compensation And Diagnostics - A17700LESBTR-DO - Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type QFNL; 24-Pin QFN
Pins 24 #
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100120060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface Transceiver IC - 710-CY7B933-JXCT - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details