NXP Semiconductors Interface - Interface - Specialized - MC33889DW MC33889DW

Description
Manufacturer: NXP Win Source Part Number: 787757-MC33889DW Packaging: Tube Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: CAN Part Status: Obsolete(EOL) Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889DWR2; MC33889EGR2; MC33889EG; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 787757-MC33889DW Packaging: Tube Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: CAN Part Status: Obsolete(EOL) Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889DWR2; MC33889EGR2; MC33889EG; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - MC33889DW - 787757-MC33889DW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - MC33889DW
787757-MC33889DW
Interface - Interface - Specialized - MC33889DW 787757-MC33889DW
Manufacturer: NXP Win Source Part Number: 787757-MC33889DW Packaging: Tube Package: 28-SOIC (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 5.5 V ~ 18 V Interface: CAN Part Status: Obsolete(EOL) Family Name: MC33889 Categories: Integrated Circuits (ICs) Manufacturer Package: 28-SOIC Alternative Parts (Cross-Reference): MC33889DWR2; MC33889EGR2; MC33889EG; Introduction Date: July 23, 2002 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 787757-MC33889DW
Packaging: Tube
Package: 28-SOIC (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 5.5 V ~ 18 V
Interface: CAN
Part Status: Obsolete(EOL)
Family Name: MC33889
Categories: Integrated Circuits (ICs)
Manufacturer Package: 28-SOIC
Alternative Parts (Cross-Reference): MC33889DWR2; MC33889EGR2; MC33889EG;
Introduction Date: July 23, 2002
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
MC33889DW
Integrated Circuits (ICs) - Interface - Specialized MC33889DW
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site
Interface - Specialized - MC33889DW - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
MC33889DW
Interface - Specialized MC33889DW
IC INTERFACE SPECIALIZED 28SOIC

IC INTERFACE SPECIALIZED 28SOIC

Supplier's Site Datasheet
Specialized - MC33889DW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
MC33889DW
Specialized MC33889DW
Automotive Interface 28-SOIC

Automotive Interface 28-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 787757-MC33889DW MC33889DW MC33889DW MC33889DW
Product Name Interface - Interface - Specialized - MC33889DW Integrated Circuits (ICs) - Interface - Specialized Interface - Specialized Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32266-C-FM - Quarktwin Technology Ltd.
Skyworks Solutions, Inc.
Specs
Technology SPI; GCI, PCM, SPI
Features RoHS
Supply Voltage Other; 3.3V
View Details
2 suppliers
Specs
Device Type Laser Driver
Features RoHS
Supply Voltage 3.3V
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
DS9638QML RS-422 Dual High Speed Differential Line Driver - 5962-8754601PA - Texas Instruments
Specs
Technology RS422
Device Type Line / Bus Driver
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details