Manufacturer: NXP
Win Source Part Number: 719373-MC33742PEG
Packaging: Tube
Mounting Style: SMD
Applications: Automotive
Interface: SPI Serial
Categories: Integrated Circuits
Supplier Device Package: 28-SOIC
Manufacturer Package: 28-SOIC
Popularity: Low
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Family Part Number: MC33742
Manufacturer Pack Quantity: 26
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5.5V ~ 18V
SYSTEM BASIS CHIP, CAN, 2X 5.0V/
IC INTERFACE SPECIALIZED 28SOIC
CAN Interface IC SBC-E-HS-CAN
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 719373-MC33742PEG | MC33742PEG | MC33742PEG | MC33742PEG | MC33742PEG |
| Product Name | Interface - Interface - Specialized - MC33742PEG | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Interface - Specialized | CAN Interface IC |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface | ||
| Supply Voltage | Other; 5.5V ~ 18V | 1.8V; Other | 1.8V; Other; 5.5V ~ 18V | ||
| Package Type | SOIC | SOIC | SOIC; 28-SOIC (0.295\", 7.50mm Width) | SOIC; 28-SOIC | SOIC-28 |
| Technology | SPI; SPI Serial | SPI; SPI Serial |