Manufacturer: NXP
Win Source Part Number: 083833-MC33660EFR2
Packaging: Reel - TR
Applications: Automotive
Mounting: Surface Mount
Family Name: MC33660EF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 18 V
Alternative Parts (Cross-Reference): MC33660EF; MC33660BEF; MC33660BEFR2;
Introduction Date: October 04, 2011
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
| Win Source Electronics | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 083833-MC33660EFR2 | MC33660EFR2 | MC33660EFR2 | MC33660EFR2 | MC33660EFR2 |
| Product Name | Interface - Interface - Specialized - MC33660EFR2 | Specialized | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Supply Voltage | Other; 8 V ~ 18 V | 1.8V; Other; 8V ~ 18V | Other; 8V ~ 18V | 1.8V; Other |