Manufacturer: NXP
Win Source Part Number: 144312-MC33660EF
Packaging: Tube/Rail
Applications: Automotive
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 8-SOIC
Supply Voltage - Operating: 8 V to 18 V
IC INTERFACE SPECIALIZED 8SOIC
IC INTERFACE SPECIALIZED 8SOIC
Serial Link Interface Automotive 8-Pin SOIC N
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 144312-MC33660EF | MC33660EF | MC33660EF | 568-MC33660EF | MC33660EF |
| Product Name | Interface - Interface - Specialized - MC33660EF | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Serial Link Interface Automotive 8-Pin SOIC N | Specialized |
| Supply Voltage | Other; 8 V ~ 18 V | 1.8V; Other | 5V; Other; 5V | 1.8V; Other; 8V ~ 18V | |
| Package Type | SOIC; 8-SOIC | SOIC | SOIC; 8-SOIC | SOIC; 8-SOIC (0.154, 3.90mm Width) | SOIC; 8-SOIC (0.154\", 3.90mm Width) |
| Device Type | Sensor Interface | Sensor Interface |