NXP Semiconductors RF Receivers MC33591FTA

Description
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
Request a Quote Datasheet
Description
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Receivers - MC33591FTA-ND - DigiKey
Thief River Falls, MN, United States
RF Receivers
MC33591FTA-ND
RF Receivers MC33591FTA-ND
- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

- RF Receiver FSK, OOK 315MHz, 434MHz -105dBm 11kBaud PCB, Surface Mount 24-LQFP (4x4)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Network and Communication Chips
Product Number MC33591FTA-ND
Product Name RF Receivers
Device Type Receiver
Operating Frequency 315 to 434 MHz
Bias Current 5.7 mA
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF52840-CKAA-F-RCT-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; ZigBee
Interface USB
View Details
2 suppliers
RF Transceiver ICs - 2312-QM35825TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Monopulse Comparators RFM005040 - RFM005040 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 500 to 4000 MHz
View Details
RF Receivers - 863-SI47962A0GE1AM-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Device Type Receiver
Supply Voltage 1.8V; 3.3V
Operating Frequency 0.1440 to 240 MHz
View Details
2 suppliers