Nordic Semiconductor ASA RF Transceiver ICs NRF52840-CKAA-F-R

Description
IC RF TXRX+MCU 802.15.4 94WLCSP
Request a Quote Datasheet
Description
IC RF TXRX+MCU 802.15.4 94WLCSP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - 4823-NRF52840-CKAA-F-RCT-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 94WLCSP

IC RF TXRX+MCU 802.15.4 94WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52840-CKAA-F-RDKR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TXRX+MCU 802.15.4 94WLCSP

IC RF TXRX+MCU 802.15.4 94WLCSP

Buy Now Datasheet
RF Transceiver ICs - 4823-NRF52840-CKAA-F-RTR-ND - DigiKey
Thief River Falls, MN, United States
IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

IC RF TxRx + MCU 802.15.4, Bluetooth Bluetooth v5.0, Thread, Zigbee® 2.4GHz 93-UFBGA, WLCSP

Buy Now Datasheet
RF Transceiver ICs - NRF52840-CKAA-F-R - ODG (Origin Data Global)
Shenzhen, China
RF Transceiver ICs
NRF52840-CKAA-F-R
RF Transceiver ICs NRF52840-CKAA-F-R
BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

BLUETOOTH 5 SOC BLUETOOTH 5/BLUE

Supplier's Site Datasheet

Technical Specifications

  DigiKey ODG (Origin Data Global)
Product Category Network and Communication Chips Network and Communication Chips
Product Number 4823-NRF52840-CKAA-F-RCT-ND NRF52840-CKAA-F-R
Product Name RF Transceiver ICs RF Transceiver ICs
Device Type Transceiver Transceiver; TxRx + MCU
Technology Bluetooth; ZigBee Bluetooth v5.0, Thread, Zigbee®
Interface USB
Operating Frequency 2400 MHz
Data Rate 2000 kbps 2000 kbps
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI32176-B-FMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 42-WFQFN Exposed Pad
View Details
RF Transceiver ICs - 2312-DW3110TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
Butler Matrix KBM9060265 - KBM9060265 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 6000 to 26500 MHz
View Details