NXP Semiconductors Interface Transceiver IC MC33199D

Description
IC DRIVER 1/0 14SOIC Product overview: MC33199D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC DRIVER 1/0 14SOIC Product overview: MC33199D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199D can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Interface Transceiver IC
710-MC33199D
Interface Transceiver IC 710-MC33199D
IC DRIVER 1/0 14SOIC Product overview: MC33199D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199D can be used for catalog matching and distributor lookup.

IC DRIVER 1/0 14SOIC Product overview: MC33199D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-MC33199D can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - MC33199D - 107829-MC33199D - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - MC33199D
107829-MC33199D
Interface - Interface - Drivers, Receivers, Transceivers - MC33199D 107829-MC33199D
Manufacturer: NXP Win Source Part Number: 107829-MC33199D Packaging: Tube/Rail Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/0 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C Case / Package: 14-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V

Manufacturer: NXP
Win Source Part Number: 107829-MC33199D
Packaging: Tube/Rail
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/0
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - MC33199D - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
MC33199D
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers MC33199D
IC DRIVER 1/0 14SOIC

IC DRIVER 1/0 14SOIC

Supplier's Site
Drivers, Receivers, Transceivers - MC33199D - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
MC33199D
Drivers, Receivers, Transceivers MC33199D
IC DRIVER 1/0 14SOIC

IC DRIVER 1/0 14SOIC

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 710-MC33199D 107829-MC33199D MC33199D MC33199D
Product Name Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - MC33199D Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers Drivers, Receivers, Transceivers
Device Type Transceiver Receiver Receiver; Sensor Interface Driver
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4052BPWR - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173\", 4.40mm Width)
View Details
2 suppliers
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Device Type Receiver; Transceiver; Receiver
Features RoHS
# of Tx 2 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Sensor and Detector Interfaces - AD9840JST - 859848-AD9840JST - Win Source Electronics
Specs
Operating Temperature -20 to 75 C (-4 to 167 F)
Package Type QFP; 48-LQFP (7x7)
View Details
2 suppliers