NXP Semiconductors Integrated Circuits (ICs) - PMIC - Power Management - Specialized MC32PF3000A4EPR2

Description
Win Source Part Number: 1204603-MC32PF3000A4 EPR2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935320468528 Base Product Number: MC32PF3000
Request a Quote Datasheet
Description
Win Source Part Number: 1204603-MC32PF3000A4 EPR2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935320468528 Base Product Number: MC32PF3000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1204603-MC32PF3000A4EPR2 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1204603-MC32PF3000A4EPR2
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1204603-MC32PF3000A4EPR2
Win Source Part Number: 1204603-MC32PF3000A4 EPR2 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: i.MX Processors Standard Package: 4,000 Mounting: SMD (SMT) Voltage - Supply: 2.8V ~ 5.5V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-HVQFN (7x7) Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: NXP USA Inc. Other Names: 935320468528 Base Product Number: MC32PF3000

Win Source Part Number: 1204603-MC32PF3000A4EPR2
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: i.MX Processors
Standard Package: 4,000
Mounting: SMD (SMT)
Voltage - Supply: 2.8V ~ 5.5V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-HVQFN (7x7)
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: NXP USA Inc.
Other Names: 935320468528
Base Product Number: MC32PF3000

Buy Now Datasheet
Power Management - Specialized - MC32PF3000A4EPR2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
MC32PF3000A4EPR2
Power Management - Specialized MC32PF3000A4EPR2
i.MX Processors PMIC 48-HVQFN (7x7)

i.MX Processors PMIC 48-HVQFN (7x7)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1204603-MC32PF3000A4EPR2 MC32PF3000A4EPR2
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1810-10ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details
PMIC - PMIC - Battery Management - BQ24071RHLRG4 - 1049558-BQ24071RHLRG4 - Win Source Electronics
Specs
Output Options Inverting
Type VQFN EP
Pins 20
View Details
PMIC - PMIC - Battery Management - ACT2802BQL-T1028 - 1011906-ACT2802BQL-T1028 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers