Manufacturer: NXP
Win Source Part Number: 926122-MC32PF1550A4E
Operating Temperature Range: -40°C ~ 85°C
Features: Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
Package: 40-VFQFN Exposed Pad
Package: Tray
Mounting: Surface Mount
Family Name: MC32PF1550
Categories: Integrated Circuits (ICs)
Case / Package: 40-HVQFN (5x5)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Quantity per package: 490
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Embedded Systems, Low-Power IoT, Mobile/Wearable Devices PMIC 40-HVQFN (5x5)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 926122-MC32PF1550A4EP | MC32PF1550A4EP |
| Product Name | PMIC - PMIC - Power Management - Specialized - MC32PF1550A4EP | Power Management - Specialized |
| Output Options | Inverting |