IC CODEC-FILTER PCM 5V 20-SSOP Product overview: MC14LC5480EN from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SSOP, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC14LC5480EN can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 787719-MC14LC5480EN
Packaging: Tube
Type: PCM, Filter
Operating Temperature Range: -40°C ~ 85°C
Package: 20-SSOP (0.209", 5.30mm Width)
Mounting: SMD
Data Interface: PCM Audio Interface
Voltage - Supply, Digital: 4.5 V ~ 5.5 V
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Part Status: Obsolete(EOL)
Family Name: MC14LC5480
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-SSOP
Alternative Parts (Cross-Reference): MC14LC5480SD; MC14LC5480DWR2; MC14LC5480EG; MC14LC5480ENR2;
Introduction Date: October 27, 2004
ECCN: 3A991
Country of Origin: China, Philippines, Thailand
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
IC CODEC-FILTER PCM 5V 20-SSOP
PCM, Filter Interface 13 b PCM Audio Interface 20-SSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 716-MC14LC5480EN | 787719-MC14LC5480EN | MC14LC5480EN-ND | MC14LC5480EN | MC14LC5480EN | MC14LC5480EN |
| Product Name | 5V SSOP Interface Transceiver IC | Interface - Interface - CODECs - MC14LC5480EN | CODECS | CODECS | Interface - CODECs | CODECS |
| Device Type | Transceiver | Sensor Interface | Codec | PCM, Filter | Sensor Interface; Codec | Codec |
| Features | RoHS | RoHS | ||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |