Manufacturer: NXP
Win Source Part Number: 1218047-MC14LC5480DW
Packaging: Tube
Type: PCM, Filter
Mounting Style: SMD
Data Interface: PCM Audio Interface
Resolution (Bits): 13 b
Number of ADCs / DACs: 1 / 1
Sigma Delta: No
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Status: Obsolete
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.freescale.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Family Part Number: MC14LC5480
Manufacturer Pack Quantity: 38
MSL Level: 1 (Unlimited)
Supply Voltage , Digital: 4.5V ~ 5.5V
IC CODEC-FILTER PCM 5V 20-SOIC W Product overview: MC14LC5480DW from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5V, SOIC, Interface Transceiver IC, CODECS. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 716-MC14LC5480DW can be used for catalog matching and distributor lookup.
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
PCM, Filter Interface 13 b PCM Audio Interface 20-SOIC
IC CODEC-FILTER PCM 5V 20-SOIC W
IC CODEC-FILTER PCM 5V 20-SOIC W
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1218047-MC14LC5480DW | 716-MC14LC5480DW | MC14LC5480DW-ND | MC14LC5480DW | MC14LC5480DW | MC14LC5480DW |
| Product Name | Interface - Interface - CODECs - MC14LC5480DW | 5V SOIC Interface Transceiver IC | CODECS | CODECS | CODECS | Interface - CODECs |
| Device Type | Sensor Interface | Transceiver | Codec | Codec | PCM, Filter | Sensor Interface; Codec |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Package Type | SOIC | Tube | SOIC; "20-SOIC (0.295"", 7.50mm Width)" | SOIC; 20-SOIC (0.295\", 7.50mm Width) | SOIC; 20-SOIC (0.295", 7.50mm Width) | |
| Pins | 20 # |