IC DECODER 9 ADDR LINES 16-DIP Product overview: MC145028P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC145028P can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 044403-MC145028P
Packaging: Tube/Rail
Type: Encoder, Decoder
Applications: Remote Control
Mounting: Through Hole
Family Name: MC145028
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-DIP
Analog Supply Voltage: 4.5 V to 18 V
Digital Supply Voltage: 4.5 V to 18 V
Introduction Date: January 29, 1998
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Encoder, Decoder IC Remote Control 16-PDIP
IC DECODER 9 ADDR LINES 16-DIP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-MC145028P | 044403-MC145028P | MC145028P | MC145028P |
| Product Name | DIP Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - MC145028P | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |