IC ENCODER 9 LINE SMPLX 16-SOIC Product overview: MC145026D from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SOIC, Interface Transceiver IC, Encoders, Decoders, Converters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 709-MC145026D can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 022587-MC145026D
Packaging: Tube/Rail
Type: Encoder, Decoder
Applications: Remote Control
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Case / Package: 16-SOG
Analog Supply Voltage: 2.5 V to 18 V
Digital Supply Voltage: 2.5 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
Encoder, Decoder IC Remote Control 16-SOG
IC ENCODER 9 LINE SMPLX 16-SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 709-MC145026D | 022587-MC145026D | MC145026D | MC145026D |
| Product Name | SOIC Interface Transceiver IC | Interface - Interface - Encoders, Decoders, Converters - MC145026D | Encoders, Decoders, Converters | Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters |
| Device Type | Transceiver | Sample Rate Converter | Sample Rate Converter; Sensor Interface |