IC SMOKE DETECT PHOTOELEC 16-DIP
Manufacturer: NXP
Win Source Part Number: 044401-MC145017P
Packaging: Tube/Rail
Type: Smoke Detector
Mounting: Through Hole
Output Type: Voltage
Input Type: Ionization
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -10°C to 60°C
Case / Package: 16-PDIP
Operating Supply Current: 12μA
IC SMOKE DETECT PHOTOELEC 16-DIP Product overview: MC145017P from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, DIP, Interface Transceiver IC, Sensor and Detector Interfaces. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 752-MC145017P can be used for catalog matching and distributor lookup.
IC SMOKE DETECT PHOTOELEC 16-DIP
IC SMOKE DETECT PHOTOELEC 16-DIP
IC SMOKE DETECT PHOTOELEC 16-DIP
IC SMOKE DETECT PHOTOELEC 16-DIP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | MC145017P-ND | 044401-MC145017P | 752-MC145017P | MC145017P | MC145017P | MC145017P | MC145017P |
| Product Name | Sensor and Detector Interfaces | Interface - Interface - Sensor and Detector Interfaces - MC145017P | DIP Interface Transceiver IC | Interface - Sensor and Detector Interfaces | Integrated Circuits (ICs) - Interface - Sensor and Detector Interfaces | Sensor and Detector Interfaces | Sensor and Detector Interfaces |
| Device Type | Sensor Interface | Transceiver | Sensor Interface | Sensor Interface | Smoke Detector | Storage Interface |