NXP Semiconductors RF Transceiver ICs - MC13226V MC13226V

Description
Manufacturer: NXP Win Source Part Number: 129723-MC13226V Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 22mA to 24mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 145-TFLGA Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 129723-MC13226V Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 22mA to 24mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 145-TFLGA Supply Voltage - Operating: 2 V to 3.6 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13226V - 129723-MC13226V - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13226V
129723-MC13226V
RF Transceiver ICs - MC13226V 129723-MC13226V
Manufacturer: NXP Win Source Part Number: 129723-MC13226V Packaging: Tray Type: TxRx + MCU Frequency: 2.4GHz Protocol: Zigbee Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM Power - Output: 4dBm Sensitivity: -100dBm Data Rate (Max): 250kbps Current - Receiving: 22mA to 24mA RF Family/Standard: 802.15.4 Modulation: O-QPSK Serial Interfaces: I2C, I2S, JTAG, SPI, UART GPIO: 64 Current - Transmitting: 29mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 105°C Dimension: 145-TFLGA Supply Voltage - Operating: 2 V to 3.6 V

Manufacturer: NXP
Win Source Part Number: 129723-MC13226V
Packaging: Tray
Type: TxRx + MCU
Frequency: 2.4GHz
Protocol: Zigbee
Memory Size: 128kB Flash, 80kB ROM, 96kB SRAM
Power - Output: 4dBm
Sensitivity: -100dBm
Data Rate (Max): 250kbps
Current - Receiving: 22mA to 24mA
RF Family/Standard: 802.15.4
Modulation: O-QPSK
Serial Interfaces: I2C, I2S, JTAG, SPI, UART
GPIO: 64
Current - Transmitting: 29mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 105°C
Dimension: 145-TFLGA
Supply Voltage - Operating: 2 V to 3.6 V

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MC13226V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13226V
RF and Wireless - RF Transceiver ICs MC13226V
MICROPROCESSOR CIRCUIT PBGA99

MICROPROCESSOR CIRCUIT PBGA99

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 129723-MC13226V MC13226V
Product Name RF Transceiver ICs - MC13226V RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 105.0 C (-40.0 to 221.0 F) -40.0 to 105.0 C (-40.0 to 221.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -100 dBm -100 dBm
Output Power 4 dBm 4 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Fully Integrated Impulse Radio Ultra-Wideband (UWB) Wireless Transceiver - QM33120W - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details
 - 74ACTQ16543MTD-G - Rochester Electronics
Rochester Electronics
Specs
Package Type Surface Mount
Features RoHS
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details