NXP Semiconductors RF Transceiver ICs - MC13212R2 MC13212R2

Description
Manufacturer: NXP Win Source Part Number: 131823-MC13212R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 131823-MC13212R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13212R2 - 131823-MC13212R2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13212R2
131823-MC13212R2
RF Transceiver ICs - MC13212R2 131823-MC13212R2
Manufacturer: NXP Win Source Part Number: 131823-MC13212R2 Packaging: Reel - TR Type: TxRx + MCU Frequency: 2.4GHz Memory Size: 32kB Flash, 2kB RAM Power - Output: 3dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: 802.15.4 Modulation: DSSS, O-QPSK Serial Interfaces: I2C, SPI GPIO: 32 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C Dimension: 71-VFLGA Supply Voltage - Operating: 2 V to 3.4 V

Manufacturer: NXP
Win Source Part Number: 131823-MC13212R2
Packaging: Reel - TR
Type: TxRx + MCU
Frequency: 2.4GHz
Memory Size: 32kB Flash, 2kB RAM
Power - Output: 3dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: 802.15.4
Modulation: DSSS, O-QPSK
Serial Interfaces: I2C, SPI
GPIO: 32
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C
Dimension: 71-VFLGA
Supply Voltage - Operating: 2 V to 3.4 V

Buy Now Datasheet
RF and Wireless - RF Transceiver ICs - MC13212R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Transceiver ICs
MC13212R2
RF and Wireless - RF Transceiver ICs MC13212R2
MICROPROCESSOR CIRCUIT, CMOS, PB

MICROPROCESSOR CIRCUIT, CMOS, PB

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number 131823-MC13212R2 MC13212R2
Product Name RF Transceiver ICs - MC13212R2 RF and Wireless - RF Transceiver ICs
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F) -40.0 to 85.0 C (-40.0 to 185.0 F)
Operating Frequency 2400 MHz 2400 MHz
Sensitivity -92 dBm -92 dBm
Output Power 3 dBm 3 dBm
Unlock Full Specs
to access all available technical data

Similar Products

Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74LVCH162245APAG - 858054-74LVCH162245APAG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Analog - MTLT1281QD - Micross Components, Inc.
Micross Components, Inc.
View Details
8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Applications Military / Defense
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details