NXP Semiconductors RF Transceiver ICs - MC13191FCR2 MC13191FCR2

Description
Manufacturer: NXP Win Source Part Number: 1073094-MC13191FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 1073094-MC13191FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Transceiver ICs - MC13191FCR2 - 1073094-MC13191FCR2 - Win Source Electronics
Laguna Hills, CA, United States
RF Transceiver ICs - MC13191FCR2
1073094-MC13191FCR2
RF Transceiver ICs - MC13191FCR2 1073094-MC13191FCR2
Manufacturer: NXP Win Source Part Number: 1073094-MC13191FCR2 Packaging: Reel - TR Type: TxRx Only Frequency: 2.4GHz Power - Output: 4dBm Sensitivity: -92dBm Data Rate (Max): 250kbps Current - Receiving: 37mA RF Family/Standard: General ISM > 1GHZ Modulation: DSSS, O-QPSK Serial Interfaces: SPI GPIO: 7 Current - Transmitting: 30mA Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Dimension: 32-VFQFN Exposed Pad Supply Voltage - Operating: 2 V to 3.4 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 1073094-MC13191FCR2
Packaging: Reel - TR
Type: TxRx Only
Frequency: 2.4GHz
Power - Output: 4dBm
Sensitivity: -92dBm
Data Rate (Max): 250kbps
Current - Receiving: 37mA
RF Family/Standard: General ISM > 1GHZ
Modulation: DSSS, O-QPSK
Serial Interfaces: SPI
GPIO: 7
Current - Transmitting: 30mA
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 32-VFQFN Exposed Pad
Supply Voltage - Operating: 2 V to 3.4 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Transceivers
Product Number 1073094-MC13191FCR2
Product Name RF Transceiver ICs - MC13191FCR2
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - ADM207EARSZ-REEL - 860120-ADM207EARSZ-REEL - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
6.5 & 8.0 GHz Ultra-Wideband (UWB) Transceiver IC with 1 Antenna Port - DW3000 - Qorvo
Specs
Package Type WLCSP
Features RoHS
Data Rate 850 to 6800 kbps
View Details