NXP Semiconductors RF Amplifiers - MBC13720 MBC13720

Description
Manufacturer: NXP Win Source Part Number: 315827-MBC13720 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 12dB Noise Figure: 1.55dB P1dB: 6dBm (4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Not For New Designs Case / Package: SOT-363 Supply Voltage - Operating: 3.3V Operating Supply Current: 5mA
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 315827-MBC13720 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 12dB Noise Figure: 1.55dB P1dB: 6dBm (4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Not For New Designs Case / Package: SOT-363 Supply Voltage - Operating: 3.3V Operating Supply Current: 5mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Amplifiers - MBC13720 - 315827-MBC13720 - Win Source Electronics
Laguna Hills, CA, United States
RF Amplifiers - MBC13720
315827-MBC13720
RF Amplifiers - MBC13720 315827-MBC13720
Manufacturer: NXP Win Source Part Number: 315827-MBC13720 Packaging: Reel - TR Test Frequency: 2.4GHz Frequency: 2.4GHz Gain: 12dB Noise Figure: 1.55dB P1dB: 6dBm (4mW) RF Type: General Purpose Categories: RF/IF and RFID Status: Not For New Designs Case / Package: SOT-363 Supply Voltage - Operating: 3.3V Operating Supply Current: 5mA

Manufacturer: NXP
Win Source Part Number: 315827-MBC13720
Packaging: Reel - TR
Test Frequency: 2.4GHz
Frequency: 2.4GHz
Gain: 12dB
Noise Figure: 1.55dB
P1dB: 6dBm (4mW)
RF Type: General Purpose
Categories: RF/IF and RFID
Status: Not For New Designs
Case / Package: SOT-363
Supply Voltage - Operating: 3.3V
Operating Supply Current: 5mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RF Amplifiers
Product Number 315827-MBC13720
Product Name RF Amplifiers - MBC13720
Applications RF Microwave
Frequency Range 2400 MHz
Minimum Gain 12 dB
Maximum Gain 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Applications RF Microwave
Package Type Surface Mount; 8-MSOP
View Details
RF Amplifiers ICs - 2412867P - RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Low Noise Amplifiers - NLA-75000-110000-38-36 - kTB Solutions
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 75000 to 110000 MHz
Minimum Gain 38 dB
View Details
RF Amplifiers - BGA461E6327XTSA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Amplifier Type Low Noise Amplifier; Power Amplifier; Bi-directional
Applications GPS
Frequency Range 1575 MHz
View Details
2 suppliers