NXP Semiconductors Interface Transceiver IC M86295G12

Description
IC TELECOM INTERFACE 625BGA Product overview: M86295G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86295G12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC TELECOM INTERFACE 625BGA Product overview: M86295G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86295G12 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface Transceiver IC - 702-M86295G12 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
702-M86295G12
Interface Transceiver IC 702-M86295G12
IC TELECOM INTERFACE 625BGA Product overview: M86295G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86295G12 can be used for catalog matching and distributor lookup.

IC TELECOM INTERFACE 625BGA Product overview: M86295G12 from NXP Semiconductors is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Telecom. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-M86295G12 can be used for catalog matching and distributor lookup.

Supplier's Site
Interface - Interface - Telecom - M86295G12 - 880817-M86295G12 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - M86295G12
880817-M86295G12
Interface - Interface - Telecom - M86295G12 880817-M86295G12
Manufacturer: NXP Win Source Part Number: 880817-M86295G12 Series: * Features: Telecom IC Package: Bulk Family Name: M86295 Categories: Integrated Circuits (ICs) ECCN: 5A002A1 Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Quantity per package: 300 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001

Manufacturer: NXP
Win Source Part Number: 880817-M86295G12
Series: *
Features: Telecom IC
Package: Bulk
Family Name: M86295
Categories: Integrated Circuits (ICs)
ECCN: 5A002A1
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Quantity per package: 300
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001

Buy Now
Telecom - M86295G12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M86295G12
Telecom M86295G12
Telecom IC

Telecom IC

Buy Now Datasheet
Telecom - M86295G12 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom
M86295G12
Telecom M86295G12
Telecom IC

Telecom IC

Buy Now
Telecom M86295G12
M86261G12 - C2K 900MHZ DEVICE WI

M86261G12 - C2K 900MHZ DEVICE WI

Supplier's Site Datasheet
Integrated Circuits (ICs) - Interface - Telecom - M86295G12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
M86295G12
Integrated Circuits (ICs) - Interface - Telecom M86295G12
M86261G12 - C2K 900MHZ DEVICE WI

M86261G12 - C2K 900MHZ DEVICE WI

Supplier's Site
Telecom Interface ICs - M86295G12 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
M86295G12
Telecom Interface ICs M86295G12
Telecom Interface ICs 16 VOIP channels 2.0 3.0

Telecom Interface ICs 16 VOIP channels 2.0 3.0

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-M86295G12 880817-M86295G12 M86295G12 M86295G12 M86295G12 M86295G12
Product Name Interface Transceiver IC Interface - Interface - Telecom - M86295G12 Telecom Telecom Integrated Circuits (ICs) - Interface - Telecom Telecom Interface ICs
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5348CA-T-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
Hex inverting Schmitt trigger - 74AHCT14D,118 - Nexperia B.V.
Specs
Features RoHS
Supply Voltage Other; +7.0
Package Type SOT108-1 SOT108-1
View Details
2 suppliers
Line Interface ICs - 7097975P - RS Components, Ltd.
Specs
Device Type Receiver; Transmitter; Transceiver; Transceiver
Features RoHS
Package Type SSOP; TSSOP; TSSOP
View Details
Human Machine Interface (HMI) - 762-3035/000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details