NXP Semiconductors RF & MW LNA LTE3401HX

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF & MW LNA - LTE3401HX - Richardson RFPD
Downers Grove, IL, United States
RF & MW LNA
LTE3401HX
RF & MW LNA LTE3401HX
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Amplifiers - 568-15191-1-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15191-1-ND
RF Amplifiers 568-15191-1-ND
RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)

Buy Now Datasheet
RF Amplifiers - 568-15191-2-ND - DigiKey
Thief River Falls, MN, United States
RF Amplifiers
568-15191-2-ND
RF Amplifiers 568-15191-2-ND
RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)

RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)

Buy Now Datasheet
Laguna Hills, CA, United States
RF Amplifiers - LTE3401HX
880104-LTE3401HX
RF Amplifiers - LTE3401HX 880104-LTE3401HX
Manufacturer: NXP Win Source Part Number: 880104-LTE3401HX Features: RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7) Package: Reel - TR Package: 6-XFDFN Mounting: Surface Mount Family Name: LTE3401 Categories: RF/IF and RFID Case / Package: 6-XSON (1.1x0.7) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 38 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 568-15191-1, 568-15191-2, 935354631115, 568-15191-6, LTE3401HX-ND

Manufacturer: NXP
Win Source Part Number: 880104-LTE3401HX
Features: RF Amplifier IC LTE 1.452GHz ~ 2.69GHz 6-XSON (1.1x0.7)
Package: Reel - TR
Package: 6-XFDFN
Mounting: Surface Mount
Family Name: LTE3401
Categories: RF/IF and RFID
Case / Package: 6-XSON (1.1x0.7)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 38 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 568-15191-1, 568-15191-2, 935354631115, 568-15191-6, LTE3401HX-ND

Buy Now Datasheet
RF and Wireless - RF Amplifiers - LTE3401HX - Shenzhen Shengyu Electronics Technology Limited
Futian, China
RF and Wireless - RF Amplifiers
LTE3401HX
RF and Wireless - RF Amplifiers LTE3401HX
IC AMP LTE 1.452-2.69GHZ 6XSON

IC AMP LTE 1.452-2.69GHZ 6XSON

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category RF Amplifiers RF Amplifiers RF Amplifiers RF Amplifiers
Product Number LTE3401HX 568-15191-1-ND 880104-LTE3401HX LTE3401HX
Product Name RF & MW LNA RF Amplifiers RF Amplifiers - LTE3401HX RF and Wireless - RF Amplifiers
Amplifier Type Low Noise Amplifier Low Noise Amplifier; Power Amplifier
Frequency Range 1452 to 2690 MHz 1452 to 2690 MHz 1452 to 2690 MHz
Maximum Gain 18 dB 17.5 dB 17.5 dB
Output Power -7.4 dBm -7.5 dBm
Noise Figure 0.8000 dB 0.7500 dB
Unlock Full Specs
to access all available technical data

Similar Products

Low Phase Noise Amplifiers - HX2400 - Maury Microwave
Specs
Amplifier Type Low Noise Amplifier
Frequency Range 8 to 4000 MHz
Minimum Gain 14 dB
View Details
Broadband Preamplifiers - Model PAM-1840VH - A.H. Systems Inc.
Specs
Amplifier Type Low Noise Amplifier; Broadband Preamplifier
Applications Mobile / Wireless Systems; EMC/EMI Testing
Frequency Range 18000 to 40000 MHz
View Details
RF Amplifiers ICs - 2412866 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amplifier Type Low Noise Amplifier; Low Noise
RoHS Compliant RoHS
Gain Flatness 16 dB
View Details
Plug-In, Low Noise, Linear Amplifier, 5 MHz to 500 MHz, 50Ω - AMP-75+ - Mini-Circuits
Specs
Amplifier Type Low Noise Amplifier
Operating Temperature -54 to 85 C (-65 to 185 F)
Nominal Impedance 50
View Details