NXP Semiconductors Embedded - Embedded - Microcontrollers - LPC2214FBD144/01,5 LPC2214FBD144/01,5

Description
Manufacturer: NXP Win Source Part Number: 116592-LPC2214FBD144 /01,5 Packaging: Tray Core Processor: ARM7 Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 116592-LPC2214FBD144 /01,5 Packaging: Tray Core Processor: ARM7 Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - LPC2214FBD144/01,5 - 116592-LPC2214FBD144/01,5 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - LPC2214FBD144/01,5
116592-LPC2214FBD144/01,5
Embedded - Embedded - Microcontrollers - LPC2214FBD144/01,5 116592-LPC2214FBD144/01,5
Manufacturer: NXP Win Source Part Number: 116592-LPC2214FBD144 /01,5 Packaging: Tray Core Processor: ARM7 Number of I/O: 112 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH Data Converters: A/D 8x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 144-LQFP (20x20) Speed(Frequency): 60MHz Supply Voltage - Operating: 1.65 V to 1.95 V Part Core Size: 16/32-Bit Data RAM Size: 16K x 8

Manufacturer: NXP
Win Source Part Number: 116592-LPC2214FBD144/01,5
Packaging: Tray
Core Processor: ARM7
Number of I/O: 112
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
Data Converters: A/D 8x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 144-LQFP (20x20)
Speed(Frequency): 60MHz
Supply Voltage - Operating: 1.65 V to 1.95 V
Part Core Size: 16/32-Bit
Data RAM Size: 16K x 8

Buy Now Datasheet
 - LPC2214FBD144/01,5 - Rochester Electronics
Newburyport, MA, United States
RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP144

RISC Microcontroller, 32-Bit, FLASH, ARM7 CPU, 60MHz, CMOS, PQFP144

Supplier's Site Datasheet
Singapore, Singapore
256KB Embedded Microcontroller MCU
685-LPC2214FBD144/01,5
256KB Embedded Microcontroller MCU 685-LPC2214FBD144/01,5
IC MCU 16/32B 256KB FLSH 144LQFP Product overview: LPC2214FBD144/01,5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2214FBD144/01 ,5 can be used for catalog matching and distributor lookup.

IC MCU 16/32B 256KB FLSH 144LQFP Product overview: LPC2214FBD144/01,5 from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 256KB, Embedded Microcontroller MCU, Microcontrollers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC2214FBD144/01,5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 568-4318-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
568-4318-ND
Microcontrollers 568-4318-ND
ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray - 568-LPC2214FBD144/01,5 - Utmel Electronic Limited
Hong Kong, China
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray
568-LPC2214FBD144/01,5
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray 568-LPC2214FBD144/01,5
MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray

MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray

Supplier's Site
Microcontrollers - LPC2214FBD144/01,5 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
LPC2214FBD144/01,5
Microcontrollers LPC2214FBD144/01,5
ARM7 SERIES MICROCONTROLLER IC 1

ARM7 SERIES MICROCONTROLLER IC 1

Supplier's Site
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-144; Product Range Nxp - 70R5637 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-144; Product Range Nxp
70R5637
Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-144; Product Range Nxp 70R5637
MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-144; Product Range:LPC Family LPC2000 Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:256KB RoHS Compliant: Yes

MICROCONTROLLER MCU, 32 BIT, ARM7TDMI, 60MHZ, LQFP-144; Product Range:LPC Family LPC2000 Series Microcontrollers; Device Core:ARM7TDMI; Data Bus Width:32bit; Operating Frequency Max:60MHz; Program Memory Size:256KB RoHS Compliant: Yes

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - LPC2214FBD144/01,5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
LPC2214FBD144/01,5
Integrated Circuits (ICs) - Embedded - Microcontrollers LPC2214FBD144/01,5
IC MCU 16/32B 256KB FLSH 144LQFP

IC MCU 16/32B 256KB FLSH 144LQFP

Supplier's Site
Microcontrollers - LPC2214FBD144/01,5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2214FBD144/01,5
Microcontrollers LPC2214FBD144/01,5
ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM7® LPC2200 Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now Datasheet
Microcontrollers - LPC2214FBD144/01,5 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
LPC2214FBD144/01,5
Microcontrollers LPC2214FBD144/01,5
ARM7® LPC21xx Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

ARM7® LPC21xx Microcontroller IC 16/32-Bit 60MHz 256KB (256K x 8) FLASH 144-LQFP (20x20)

Buy Now

Technical Specifications

  Win Source Electronics Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 116592-LPC2214FBD144/01,5 LPC2214FBD144/01,5 685-LPC2214FBD144/01,5 568-4318-ND 568-LPC2214FBD144/01,5 LPC2214FBD144/01,5 70R5637 LPC2214FBD144/01,5 LPC2214FBD144/01,5 LPC2214FBD144/01,5
Product Name Embedded - Embedded - Microcontrollers - LPC2214FBD144/01,5 256KB Embedded Microcontroller MCU Microcontrollers MCU 16-bit/32-bit LPC2000 ARM7TDMI-S RISC 256KB Flash 1.8V/3.3V 144-Pin LQFP Tray Microcontrollers Microcontroller Mcu, 32 Bit, Arm7Tdmi, 60Mhz, Lqfp-144; Product Range Nxp Integrated Circuits (ICs) - Embedded - Microcontrollers Microcontrollers Microcontrollers
Data Bus 32 Bit 32 Bit; 32-Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit 32 Bit 16 Bit; 32 Bit 16 Bit; 32 Bit; 16/32-Bit 16 Bit; 32 Bit; 16/32-Bit
Life Cycle Stage Active Active Discontinued Removed; Discontinued at Digi-Key Discontinued at Digi-Key Declining; Not For New Designs
Clock Speed 60 MHz 60 MHz 50 MHz 60 MHz 60 MHz 60 MHz 60 MHz 60 MHz
RAM 256 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB 16 KB
ROM Type Flash; FLASH Flash Flash Flash Flash; FLASH Flash; FLASH
Unlock Full Specs
to access all available technical data

Similar Products

CC430F5137 16-Bit Ultra-Low-Power MCU, 32KB Flash, 4KB RAM, CC1101 Radio, AES-128, 12Bit ADC, USCI - CC430F5137IRGZT - Texas Instruments
Specs
Data Bus 16 Bit
Clock Speed 20 MHz
Features Watchdog Timer; DMA
View Details
3 suppliers
Microcontrollers - 1814977 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details
Microcontrollers - C505CA4EMCABXQMA1-ND - DigiKey
Specs
Data Bus 8 Bit
Clock Speed 20 MHz
Bits Other; A/D 8x10b
View Details
5 suppliers