IC MCU 32BIT 64KB FLASH 80LQFP Product overview: LPC1752FBD80K from NXP Semiconductors is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 64KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 64KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-LPC1752FBD80K can be used for catalog matching and distributor lookup.
Manufacturer: NXP
Win Source Part Number: 923697-LPC1752FBD80K
Series: LPC17xx
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: ARM® Cortex®-M3 series Microcontroller IC 32-Bit 100MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Core Processor: ARM® Cortex®-M3
Speed: 100MHz
Package: Tray
Package: 80-LQFP
Mounting: Surface Mount
Core Size: 32-Bit
Connectivity: CANbus, I2C, IrDA, Microwire, SPI, SSI, SSP, UART/USART, USB
Peripherals: Brown-out Detect/Reset, DMA, Motor Control PWM, POR, PWM, WDT
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
Data Converters: A/D 6x12b SAR
Oscillator Type: Internal
Supply Voltage: 2.4V ~ 3.6V
Family Name: LPC1752
Categories: Integrated Circuits (ICs)
Case / Package: 80-LQFP (12x12)
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
Other Part Number: 568-LPC1752FBD80K, 935287915557
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
LPC1752 - Scalable Mainstream 32-bit Microcontroller (MCU) based on ARM Cortex-M3 Core
ARM® Cortex®-M3 LPC17xx Microcontroller IC 32-Bit Single-Core 100MHz 64KB (64K x 8) FLASH 80-LQFP (12x12)
Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU
IC MCU 32BIT 64KB FLASH 80LQFP
IC MCU 32BIT 64KB FLASH 80LQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) | Microcontrollers (MCU) |
| Product Number | 685-LPC1752FBD80K | 923697-LPC1752FBD80K | 568-LPC1752FBD80K-ND | LPC1752FBD80K | LPC1752FBD80K | LPC1752FBD80K | LPC1752FBD80K | LPC1752FBD80K |
| Product Name | 32-bit 32BIT 64KB Embedded Microcontroller MCU | Embedded - Embedded - Microcontrollers - LPC1752FBD80K | Microcontrollers | Microcontrollers | Integrated Circuits (ICs) - Embedded Processors & Controllers - NXP MCU | Embedded - Microcontrollers | Microcontrollers | |
| Data Bus | 32 Bit | 32 Bit | 32 Bit | 32 Bit | 32 Bit; 32-Bit Single-Core | 32 Bit; 32-Bit | 32 Bit | |
| Clock Speed | 100 MHz | 100 MHz | 100 MHz | 100 MHz | 100 MHz | |||
| RAM | 16 KB | 64 KB | 16 KB | 16 KB | 16 KB | |||
| Supply Voltage | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | 2.4 to 3.6 volts | ||||
| Serial Interface | CAN/I2C/SPI/UART/USB | CAN; SPI; UART; USART; USB |