NXP Semiconductors 32-bit 100MHz BGA Embedded Microprocessor MPU KXPC857TZP100B

Description
MPU MPC8xx RISC 32-Bit 0.32um 100MHz 357-Pin BGA Product overview: KXPC857TZP100B from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 100MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC857TZP100B can be used for catalog matching and distributor lookup.
Request a Quote
Description
MPU MPC8xx RISC 32-Bit 0.32um 100MHz 357-Pin BGA Product overview: KXPC857TZP100B from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 100MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC857TZP100B can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
32-bit 100MHz BGA Embedded Microprocessor MPU - 694-KXPC857TZP100B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 100MHz BGA Embedded Microprocessor MPU
694-KXPC857TZP100B
32-bit 100MHz BGA Embedded Microprocessor MPU 694-KXPC857TZP100B
MPU MPC8xx RISC 32-Bit 0.32um 100MHz 357-Pin BGA Product overview: KXPC857TZP100B from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 100MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC857TZP100B can be used for catalog matching and distributor lookup.

MPU MPC8xx RISC 32-Bit 0.32um 100MHz 357-Pin BGA Product overview: KXPC857TZP100B from Freescale Semiconductor - NXP is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 100MHz, BGA. Search-friendly keywords include microprocessor, MPU, embedded processor, edge computing, industrial control, 32-bit, 100MHz, BGA, Embedded Microprocessor MPU, Microprocessors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 694-KXPC857TZP100B can be used for catalog matching and distributor lookup.

Supplier's Site
Embedded - Embedded - Microprocessors - KXPC857TZP100B - 1026647-KXPC857TZP100B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microprocessors - KXPC857TZP100B
1026647-KXPC857TZP100B
Embedded - Embedded - Microprocessors - KXPC857TZP100B 1026647-KXPC857TZP100B
Manufacturer: Freescale Semiconductor - NXP Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1026647-KXPC857TZP10 0B Packaging: Bulk Mounting: SMD (SMT) Number of Pins: 357 Categories: Embedded - Microprocessors Case / Package: BGA Max Frequency: 100 MHz Halogen Free: Not Halogen Free Popularity: Low Fake Threat In the Open Market: 75 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Data Bus Width: 32 b RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C

Manufacturer: Freescale Semiconductor - NXP
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1026647-KXPC857TZP100B
Packaging: Bulk
Mounting: SMD (SMT)
Number of Pins: 357
Categories: Embedded - Microprocessors
Case / Package: BGA
Max Frequency: 100 MHz
Halogen Free: Not Halogen Free
Popularity: Low
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Data Bus Width: 32 b
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Microprocessor Chips (MPU) Microprocessor Chips (MPU)
Product Number 694-KXPC857TZP100B 1026647-KXPC857TZP100B
Product Name 32-bit 100MHz BGA Embedded Microprocessor MPU Embedded - Embedded - Microprocessors - KXPC857TZP100B
Architecture RISC RISC
Unlock Full Specs
to access all available technical data

Similar Products

AM3356 Sitara Processor - AM3356BZCZA60 - Texas Instruments
Specs
Microprocessor Family ARM
Supply Voltage 1.8V; 3.3V
Package Type Other; NFBGA
View Details
8 suppliers
Microprocessors - AT91SAM9G20B-CFU-ND - DigiKey
Microchip Technology, Inc.
Specs
Data Bus 32-Bit
Microprocessor Family ARM; ARM926EJ-S
Supply Voltage 1.8V; 3.3V
View Details
5 suppliers
8-Bit Mircoprocessor - 8080A - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Architecture RISC
Data Bus 8-Bit
Microprocessor Family Intel 8080A Family
View Details