NXP Semiconductors Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/120/DG/B2 KTY82/120/DG/B2

Description
Manufacturer: NXP Win Source Part Number: 205890-KTY82/120/DG/ B2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 205890-KTY82/120/DG/ B2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/120/DG/B2 - 205890-KTY82/120/DG/B2 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/120/DG/B2
205890-KTY82/120/DG/B2
Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/120/DG/B2 205890-KTY82/120/DG/B2
Manufacturer: NXP Win Source Part Number: 205890-KTY82/120/DG/ B2 Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 1k Categories: Sensors, Transducers Status: Obsolete(EOL) Temperature Range - Operating: -55°C to 150°C Case / Package: TO-236AB (SOT23) Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 205890-KTY82/120/DG/B2
Packaging: Reel - TR
Mounting: SMD (SMT)
Resistance in Ohms @ 25°C: 1k
Categories: Sensors, Transducers
Status: Obsolete(EOL)
Temperature Range - Operating: -55°C to 150°C
Case / Package: TO-236AB (SOT23)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 205890-KTY82/120/DG/B2
Product Name Temperature Sensors - Temperature Sensors - PTC Thermistors - KTY82/120/DG/B2
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) - 979996-A1363LLUTR-5-T - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount (SMD); 8-TSSOP (0.173", 4.40mm Width)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
3 suppliers
Temperature sensors & Assembly - Temperature sensors digital - SMT172-Die - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Image sensor modules - C16795-01 - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
View Details