The KMPC860SRCVR50D4 is a member of the MPC860 PowerQUICC family, designed as a versatile integrated microprocessor suitable for various controller applications, particularly in communications and networking systems. It features a 32-bit core based on Power Architecture technology, which includes memory management units (MMUs) and both instruction and data caches. The processor operates at a maximum frequency of 50 MHz and supports dynamic bus sizing for 8, 16, and 32-bit data buses.
This microprocessor includes a memory controller capable of interfacing with various memory types, including DRAM, SRAM, and Flash EPROM, and supports up to eight memory banks. It also integrates general-purpose timers and a real-time clock, enhancing its utility in time-sensitive applications. The device is packaged in a 357-PBGA format, making it suitable for compact designs. Overall, the KMPC860SRCVR50D4 is a robust option for engineers looking for a reliable microprocessor for communication-centri
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA
MPC8xx Microprocessor IC MPC8xx 1 Core, 32-Bit 50MHz 357-PBGA (25x25)
IC MPU MPC8XX 50MHZ 357BGA
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) | Microprocessor Chips (MPU) |
| Product Number | KMPC860SRCVR50D4-ND | KMPC860SRCVR50D4 | KMPC860SRCVR50D4 | KMPC860SRCVR50D4 |
| Product Name | Microprocessors | Integrated Circuits (ICs) - Embedded - Microprocessors | Microprocessors | Embedded - Microprocessors |
| Data Bus | 32-Bit | 32-Bit; 1 Core, 32-Bit | ||
| Microprocessor Family | MPC8xx | MPC8xx | MPC8xx | MPC8xx |
| Supply Voltage | 3.3V | |||
| Package Type | Other; 357-BBGA | BGA; Other; 357-BBGA |