NXP Semiconductors
DSP (Digital Signal Processors)
KMC8144SVT800A
Description
IC DSP 783FCBGA
-
DigiKey
-
Lingto Electronic Limited
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
IC DSP 783FCBGA
Request a Quote
Email Supplier
Datasheet
Suppliers
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
Digital Signal Processors (DSP) |
|
Product Number
|
KMC8144SVT800A-ND |
KMC8144SVT800A |
KMC8144SVT800A |
|
Product Name
|
DSP (Digital Signal Processors) |
Embedded - DSP (Digital Signal Processors) |
DSP (Digital Signal Processors) |
|
Supply Voltage
|
3.3V; 1.00V
|
|
|
|
Package Type
|
Other; 783-BBGA, FCBGA
|
|
BGA; Other; 783-BBGA, FCBGA
|
|
Pin Count
|
783
|
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Clock Speed
28.8 MHz
Interface Type
Synchronous Serial Port (SSP)
View Details
Microchip Technology, Inc.
Package Type
Other; 64-VFQFN Exposed Pad
Pin Count
64
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details