NXP Semiconductors JFETs (Junction Field Effect) - J175 J175

Description
Manufacturer: NXP Win Source Part Number: 1191327-J175 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1191327-J175 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
JFETs (Junction Field Effect) - J175 - 1191327-J175 - Win Source Electronics
Laguna Hills, CA, United States
JFETs (Junction Field Effect) - J175
1191327-J175
JFETs (Junction Field Effect) - J175 1191327-J175
Manufacturer: NXP Win Source Part Number: 1191327-J175 Manufacturer Homepage: www.nxp.com Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Balance Application Field: Used in Industrial

Manufacturer: NXP
Win Source Part Number: 1191327-J175
Manufacturer Homepage: www.nxp.com
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Transistors
Product Number 1191327-J175
Product Name JFETs (Junction Field Effect) - J175
Package Type SOT3
Unlock Full Specs
to access all available technical data

Similar Products

DC - 3.5 GHz, 100 Watt, 28 V GaN RF Power Transistor - TGF2929-FL - Qorvo
Specs
Transistor Technology / Material GaN
Package Type NI-360
Power Gain 14 dB
View Details
4 suppliers
FET, MOSFET Arrays - AUIRF7304Q-ND - DigiKey
Infineon Technologies AG
Specs
Package Type "8-SOIC (0.154"", 3.90mm Width)"
View Details
2 suppliers