NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF IP5311CX5/LF

Description
Manufacturer: NXP Win Source Part Number: 724003-IP5311CX5/LF Manufacturer Homepage: www.nxp.com Reference case: SOD723 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 724003-IP5311CX5/LF Manufacturer Homepage: www.nxp.com Reference case: SOD723 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF
IP5311CX5/LF
EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF IP5311CX5/LF
Manufacturer: NXP Win Source Part Number: 724003-IP5311CX5/LF Manufacturer Homepage: www.nxp.com Reference case: SOD723 Reference Date Code: 08+ Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Sufficient

Manufacturer: NXP
Win Source Part Number: 724003-IP5311CX5/LF
Manufacturer Homepage: www.nxp.com
Reference case: SOD723
Reference Date Code: 08+
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Sufficient

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP5311CX5/LF
Product Name EMI/RFI Filters (LC, RC Networks) - IP5311CX5/LF
Unlock Full Specs
to access all available technical data

Similar Products

High Pass Filter - 5o2830250 - 5o.com
Specs
Filter Type High Pass
Operating Temperature -40 to 85 C (-40 to 185 F)
Fc 4000 to 18000 MHz
View Details
RF Band Pass Filter - UIYBPF15565A - UIY Inc.
Specs
Filter Type Bandpass
Operating Temperature -20 to 50 C (-4 to 122 F)
Fc 6000 MHz
View Details
Passive GaAs MMIC 8.4 – 12.50 GHz Bandpass Filter - MFBA-00004BH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 0.0 to 40000 MHz
View Details