Manufacturer: NXP
Win Source Part Number: 1045693-IP4355CX6/LF
Packaging: Reel - TR
Type: Low Pass
Applications: Data Lines for Mobile Devices
Mounting: SMD (SMT)
Technology: RC (Pi)
Height: 0.026" (0.65mm)
Number of Channels: 2
Filter Order: 2nd
Resistance - Channel (Ohms): 470
Values: R = 470 Ohms, C = 20pF
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 85°C
Dimension: 0.046" L x 0.030" W (1.16mm x 0.76mm)
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Sufficient
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | IP4355CX6/LF,135 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - IP4355CX6/LF,135 |