NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP4052CX20 IP4052CX20

Description
Manufacturer: NXP Win Source Part Number: 753675-IP4052CX20 Manufacturer Homepage: www.nxp.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 753675-IP4052CX20 Manufacturer Homepage: www.nxp.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4052CX20
IP4052CX20
EMI/RFI Filters (LC, RC Networks) - IP4052CX20 IP4052CX20
Manufacturer: NXP Win Source Part Number: 753675-IP4052CX20 Manufacturer Homepage: www.nxp.com Reference case: BGA Reference Date Code: 0923+ Popularity: Low Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 753675-IP4052CX20
Manufacturer Homepage: www.nxp.com
Reference case: BGA
Reference Date Code: 0923+
Popularity: Low
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4052CX20
Product Name EMI/RFI Filters (LC, RC Networks) - IP4052CX20
Unlock Full Specs
to access all available technical data

Similar Products

3478.5-3498.5 MHz Cavity Band Pass Filter - AB3488B1051 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 3488 MHz
Bandwidth 20000 kHz
View Details
2441.8 MHz RF SAW Filter - ISM Band - 855916 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design Saw Filter
View Details
RF Filters - 1761-B160KA1S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 16000 MHz
View Details
RF Filters and Diplexers: Cavity/Discrete/Waveguide/Ceramic/Wireless Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Filter Design Ceramic Filter
Fc 30 to 40000 MHz
View Details