NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP4033CX25 IP4033CX25

Description
Manufacturer: NXP Win Source Part Number: 723993-IP4033CX25 Manufacturer Homepage: www.nxp.com Reference case: BGA25 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 723993-IP4033CX25 Manufacturer Homepage: www.nxp.com Reference case: BGA25 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP4033CX25
IP4033CX25
EMI/RFI Filters (LC, RC Networks) - IP4033CX25 IP4033CX25
Manufacturer: NXP Win Source Part Number: 723993-IP4033CX25 Manufacturer Homepage: www.nxp.com Reference case: BGA25 Reference Date Code: 16+ Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 723993-IP4033CX25
Manufacturer Homepage: www.nxp.com
Reference case: BGA25
Reference Date Code: 16+
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP4033CX25
Product Name EMI/RFI Filters (LC, RC Networks) - IP4033CX25
Unlock Full Specs
to access all available technical data

Similar Products

2.4 GHz Wi-Fi LTE coexBoost™ Filter - QPQ5230 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
RF Notch Filter - UIYBSF31170A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -20 to 65 C (-4 to 149 F)
Fc 1800 to 3800 MHz
View Details
Discrete Filters: Bandpass, Low Pass, High Pass, or Notch -  - Smiths Interconnect, a Molex company
Specs
Filter Type Bandpass; Low Pass
Fc 5 to 10000 MHz
View Details
Passive GaAs MMIC 12.23 - 13.96 GHz Bandpass Filter - MFBP-00029PSM - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12230 to 13960 MHz
View Details