NXP Semiconductors EMI/RFI Filters (LC, RC Networks) - IP3048CX5 IP3048CX5

Description
Manufacturer: NXP Win Source Part Number: 714512-IP3048CX5 Manufacturer Homepage: www.nxp.com Reference case: 5WLCSP Reference Date Code: 1202+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 714512-IP3048CX5 Manufacturer Homepage: www.nxp.com Reference case: 5WLCSP Reference Date Code: 1202+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
EMI/RFI Filters (LC, RC Networks) - IP3048CX5
IP3048CX5
EMI/RFI Filters (LC, RC Networks) - IP3048CX5 IP3048CX5
Manufacturer: NXP Win Source Part Number: 714512-IP3048CX5 Manufacturer Homepage: www.nxp.com Reference case: 5WLCSP Reference Date Code: 1202+ Popularity: Low Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: NXP
Win Source Part Number: 714512-IP3048CX5
Manufacturer Homepage: www.nxp.com
Reference case: 5WLCSP
Reference Date Code: 1202+
Popularity: Low
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RF Filters and Microwave Filters
Product Number IP3048CX5
Product Name EMI/RFI Filters (LC, RC Networks) - IP3048CX5
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - 50-ECS-DCF-107CT-ND - DigiKey
ECS Inc. International
Specs
Filter Technology Passive Filter
Fc 5492 MHz
Insertion Loss 2.7 dB
View Details
RF Filters - 1761-1048-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type High Pass
Fc 24500 MHz
View Details
RF Tunable Filters: Bandpass/Bandreject/Digital Tunable Filters -  - Molex Signal Tech Industrial Ltd.
Specs
Fc 24 to 4000 MHz
View Details
Passive GaAs MMIC 25.7 - 38.5 GHz Bandpass Filter - MFBP-00118CH - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 25670 to 38460 MHz
View Details