Manufacturer: NXP
Win Source Part Number: 1045623-IP3047CX6,13
Packaging: Reel - TR
Type: Low Pass
Applications: Audio
Mounting: SMD (SMT)
Technology: LC (Pi)
Height: 0.027" (0.69mm)
Current: 625mA
Number of Channels: 2
Attenuation Value: 35dB @ 800MHz to 2GHz
Filter Order: 3rd
Resistance - Channel (Ohms): 0.25
Values: L = 3nH (Total), C = 190pF (Total)
ESD Protection: Yes
Categories: Filters
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 0.063" L x 0.045" W (1.60mm x 1.15mm)
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | RF Filters and Microwave Filters |
| Product Number | IP3047CX6,135 |
| Product Name | EMI/RFI Filters (LC, RC Networks) - IP3047CX6,135 |