NXP Semiconductors Logic - Logic - Multivibrators - HEF4538BP HEF4538BP

Description
Manufacturer: NXP Win Source Part Number: 1179936-HEF4538BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179936-HEF4538BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - HEF4538BP - 1179936-HEF4538BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HEF4538BP
1179936-HEF4538BP
Logic - Logic - Multivibrators - HEF4538BP 1179936-HEF4538BP
Manufacturer: NXP Win Source Part Number: 1179936-HEF4538BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Application Field: Used in Clock & Timing

Manufacturer: NXP
Win Source Part Number: 1179936-HEF4538BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Application Field: Used in Clock & Timing

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1179936-HEF4538BP
Product Name Logic - Logic - Multivibrators - HEF4538BP
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - 74HCT4538D,112 - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 4 mA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Multivibrators - 1727-74HC123D-Q100,118DKR-ND - DigiKey
Specs
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
6 suppliers
Multivibrators - 96L02PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75 V ~ 5.75 V
Package Type DIP; Other; 16-DIP (0.300\", 7.62mm)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Dual One Shot Multivibrator - 9602/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 VDC
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details