Rochester Electronics Multivibrators 11C90DM

Description
Counter IC Element Bit
Datasheet
Description
Counter IC Element Bit
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multivibrators - 11C90DM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Multivibrators
11C90DM
Multivibrators 11C90DM
Counter IC Element Bit

Counter IC Element Bit

Buy Now
Logic - Multivibrators - 11C90DM - Lingto Electronic Limited
Shenzhen, China
Logic - Multivibrators
11C90DM
Logic - Multivibrators 11C90DM
11C90 - PRESCALER, ECL SERIES

11C90 - PRESCALER, ECL SERIES

Supplier's Site Datasheet

Technical Specifications

  Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Monostable Multivibrators Monostable Multivibrators
Product Number 11C90DM 11C90DM
Product Name Multivibrators Logic - Multivibrators
Type Non-Retriggerable
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Multivibrators - MM74HC123ASJ - Lingto Electronic Limited
Specs
Type Non-Retriggerable
Operating Current 5.2 mA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Multivibrators - 74HCT123D-Q100,115-ND - DigiKey
Specs
Features Schmitt Trigger
Package Type SOIC; Other; "16-SOIC (0.154"", 3.90mm Width)"
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
SN74LV221A DUAL MONOSTABLE MULTIVIBRATORS - SN74LV221APW - Texas Instruments
Specs
Supply Voltage 2.5V; 3.3V; 5V; 2
Package Type Other; SO,SOIC,SSOP,TSSOP,TVSOP
Logic Family LV-A
View Details
6 suppliers
Monostable Multivibrator - 54121/C,D - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details