Manufacturer: NXP
Win Source Part Number: 1043141-HEF4521BP,65
Packaging: Tube/Rail
Mounting: Through Hole
Logic Type: Divide-by-2
Number of Elements: 1
Number of Bits per Element: 24
Trigger Type: Negative Edge
Reset: Asynchronous
Count Rate: 35MHz
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Dimension: 16-DIP (0.300", 7.62mm)
Supply Voltage - Operating: 3 V to 15 V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge
IC FREQ DIVIDER 24STG 16DIP
IC DIVIDER BY 2 24-BIT
Counter IC Divide-by-2 1 Element 24 Bit Negative Edge
| Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Logic Counters | Logic Dividers | Logic Dividers | Logic Dividers | Logic Dividers |
| Product Number | 1043141-HEF4521BP,652 | 568-7885-5-ND | HEF4521BP,652 | HEF4521BP,652 | HEF4521BP,652 |
| Product Name | Logic - Logic - Counters, Dividers - HEF4521BP,652 | Counters, Dividers | Logic - Counters, Dividers | Integrated Circuits (ICs) - Logic - Counters, Dividers | Counters, Dividers |
| Supply Voltage | 3 V ~ 15 V | 1.5V; 3 V ~ 15 V |