NXP Semiconductors PMIC - PMIC - Display Drivers - HEF4511BP HEF4511BP

Description
Manufacturer: NXP Win Source Part Number: 068040-HEF4511BP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 068040-HEF4511BP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - HEF4511BP - 068040-HEF4511BP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - HEF4511BP
068040-HEF4511BP
PMIC - PMIC - Display Drivers - HEF4511BP 068040-HEF4511BP
Manufacturer: NXP Win Source Part Number: 068040-HEF4511BP Packaging: Tube/Rail Mounting: Through Hole Configuration: 7 Segment Display Type: LED, LCD Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-DIP Supply Voltage - Operating: 3 V to 15 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 068040-HEF4511BP
Packaging: Tube/Rail
Mounting: Through Hole
Configuration: 7 Segment
Display Type: LED, LCD
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-DIP
Supply Voltage - Operating: 3 V to 15 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 068040-HEF4511BP
Product Name PMIC - PMIC - Display Drivers - HEF4511BP
Supply Voltage Other; 3 V ~ 15 V
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 710-A6259KLWTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Operating Temperature -40 C (-40 F)
Package Type SOIC
View Details
3 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-2064 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Power Switch ICs - 2580733 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Package Type TO-252
Pins 3 #
View Details