Manufacturer: Nexperia USA Inc.
Win Source Part Number: 104441-HEF4067BT,652
Packaging: Tube/Rail
Number of Circuits: 1
-3db Bandwidth: 70MHz
Crosstalk: -50dB @ 1MHz
Channel-to-Channel Matching (ΔRon): 5 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 155 Ohm
Case / Package: 24-SO
Single Supply Voltage (V+): 3 V to 15 V
Channel Capacitance(CS off, CD off): 7.5pF
Max Leakage Current (IS off): 200nA
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Interfaces |
| Product Number | 104441-HEF4067BT,652 |
| Product Name | Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - HEF4067BT,652 |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |