NXP Semiconductors Logic - Logic - Counters, Dividers - HEF4059BP,652 HEF4059BP,652

Description
Manufacturer: NXP Win Source Part Number: 920164-HEF4059BP,652 Series: 4000B Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: HEF40 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 954-HEF4059BP652, 933507930652, HEF4059BP652, HEF4059BPN, HEF4059BPN-ND
Request a Quote Datasheet
Description
Manufacturer: NXP Win Source Part Number: 920164-HEF4059BP,652 Series: 4000B Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: HEF40 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 954-HEF4059BP652, 933507930652, HEF4059BP652, HEF4059BPN, HEF4059BPN-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - HEF4059BP,652 - 920164-HEF4059BP,652 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - HEF4059BP,652
920164-HEF4059BP,652
Logic - Logic - Counters, Dividers - HEF4059BP,652 920164-HEF4059BP,652
Manufacturer: NXP Win Source Part Number: 920164-HEF4059BP,652 Series: 4000B Operating Temperature Range: -40°C ~ 85°C Features: Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP Package: Tube Package: 24-DIP (0.600", 15.24mm) Mounting: Through Hole Part Status: Obsolete Family Name: HEF40 Categories: Integrated Circuits (ICs) Case / Package: 24-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance Quantity per package: 15 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 954-HEF4059BP652, 933507930652, HEF4059BP652, HEF4059BPN, HEF4059BPN-ND

Manufacturer: NXP
Win Source Part Number: 920164-HEF4059BP,652
Series: 4000B
Operating Temperature Range: -40°C ~ 85°C
Features: Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP
Package: Tube
Package: 24-DIP (0.600", 15.24mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: HEF40
Categories: Integrated Circuits (ICs)
Case / Package: 24-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 15
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 954-HEF4059BP652, 933507930652, HEF4059BP652, HEF4059BPN, HEF4059BPN-ND

Buy Now Datasheet
Counters, Dividers - HEF4059BP,652-ND - DigiKey
Thief River Falls, MN, United States
Counters, Dividers
HEF4059BP,652-ND
Counters, Dividers HEF4059BP,652-ND
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Counters, Dividers - HEF4059BP,652 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Counters, Dividers
HEF4059BP,652
Integrated Circuits (ICs) - Logic - Counters, Dividers HEF4059BP,652
IC DIVIDER BY N 16-BIT 24DIP

IC DIVIDER BY N 16-BIT 24DIP

Supplier's Site
Counters, Dividers - HEF4059BP,652 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Counters, Dividers
HEF4059BP,652
Counters, Dividers HEF4059BP,652
Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP

Counter IC Divide-by-N 1 Element 16 Bit Positive Edge 24-DIP

Buy Now Datasheet
Logic - Counters, Dividers - HEF4059BP,652 - Lingto Electronic Limited
Shenzhen, China
Logic - Counters, Dividers
HEF4059BP,652
Logic - Counters, Dividers HEF4059BP,652
IC PROG DIV-BY-COUNTER 24DIP

IC PROG DIV-BY-COUNTER 24DIP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Logic Counters Logic Dividers Logic Dividers Logic Dividers Logic Dividers
Product Number 920164-HEF4059BP,652 HEF4059BP,652-ND HEF4059BP,652 HEF4059BP,652 HEF4059BP,652
Product Name Logic - Logic - Counters, Dividers - HEF4059BP,652 Counters, Dividers Integrated Circuits (ICs) - Logic - Counters, Dividers Counters, Dividers Logic - Counters, Dividers
Package Type DIP; 24-DIP DIP; "24-DIP (0.600"", 15.24mm)" DIP; 24-DIP (0.600\", 15.24mm)
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Counters, Dividers - 74HC4060DB,112 - Lingto Electronic Limited
Specs
Counter Category Synchronous
Counter Direction UP
Clock Frequency 95 MHz
View Details
 - 74LVC161DB,118 - Rochester Electronics
Specs
Counter Category Synchronous
Counter Direction UP
Package Type SOT338
View Details
6 suppliers
CD4033B CMOS Decade Counter/Divider with Decoded 7-Segment Display Outputs and Ripple Blanking - CD4033BE - Texas Instruments
Specs
Counter Type BCD/Decade Counter
Supply Voltage 3V; 5V; 18
Package Type PDIP,SO,TSSOP
View Details
7 suppliers
Counter - 2 Up/Down Counters - 750-638/025-000 - WAGO
Specs
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details