Rochester Electronics Logic - Logic - Counters, Dividers - MC10136FN MC10136FN

Description
Manufacturer: ON Semiconductor Win Source Part Number: 905014-MC10136FN Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 905014-MC10136FN Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Counters, Dividers - MC10136FN - 905014-MC10136FN - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Counters, Dividers - MC10136FN
905014-MC10136FN
Logic - Logic - Counters, Dividers - MC10136FN 905014-MC10136FN
Manufacturer: ON Semiconductor Win Source Part Number: 905014-MC10136FN Series: * Features: Counter IC Element Bit Package: Bulk Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 1 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 905014-MC10136FN
Series: *
Features: Counter IC Element Bit
Package: Bulk
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 1
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Logic Counters
Product Number 905014-MC10136FN
Product Name Logic - Logic - Counters, Dividers - MC10136FN
Unlock Full Specs
to access all available technical data

Similar Products

Dual 4-bit binary ripple counter - 74HCT393D,653 - Nexperia B.V.
Specs
Features ESD Protection
Counter Category Asynchronous
Supply Voltage +7
View Details
7 suppliers
 - MC14536BCP - Rochester Electronics
Rochester Electronics
Specs
Counter Direction UP
Package Type DIP; PDIP; PDIP
View Details
Logic - Logic - Counters, Dividers - ACT163 - 170728-ACT163 - Win Source Electronics
Specs
Supply Voltage 4.5 V ~ 5.5 V
Package Type DIP; PDIP; 16-PDIP
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details