NXP Semiconductors Logic - Logic - Multivibrators - HEF4047BP HEF4047BP

Description
Manufacturer: NXP Win Source Part Number: 1179861-HEF4047BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: NXP Win Source Part Number: 1179861-HEF4047BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Multivibrators - HEF4047BP - 1179861-HEF4047BP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Multivibrators - HEF4047BP
1179861-HEF4047BP
Logic - Logic - Multivibrators - HEF4047BP 1179861-HEF4047BP
Manufacturer: NXP Win Source Part Number: 1179861-HEF4047BP Manufacturer Homepage: www.nxp.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: NXP
Win Source Part Number: 1179861-HEF4047BP
Manufacturer Homepage: www.nxp.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Monostable Multivibrators
Product Number 1179861-HEF4047BP
Product Name Logic - Logic - Multivibrators - HEF4047BP
Unlock Full Specs
to access all available technical data

Similar Products

Multivibrators - 74LVC1G123DP-Q10AH - Quarktwin Technology Ltd.
Specs
Supply Voltage 1.65 V ~ 5.5 V
Package Type SOP; SSOP; TSSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width)
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
SN54AHC123A DUAL RETRIGGERABLE MONOSTABLE MULTIVIBRATORS - 5962-9860801QEA - Texas Instruments
Specs
Type Retriggerable
Supply Voltage 3.3V; 5V; 2
Package Type Other; CDIP,CFP,LCCC
View Details
 - 96L02FM/B - Rochester Electronics
Rochester Electronics
Specs
Package Type Other; CFP16
View Details
Monostable Multivibrator - 160/H,I - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage 8 V
Package Type Other (optional feature); Lead Can / Flat Pack
Number of units in IC 1
View Details