S-R Latch 4 Channel 4:4 IC Tri-State 16-SO
S-R Latch 4 Channel 4:4 IC Tri-State 16-SO
IC R/S LATCH 3-STATE QUAD 16SOIC
IC R/S LATCH 3-STATE QUAD 16SOIC
| DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | 568-3103-5-ND | HEF4044BT,652 | HEF4044BT,652 | HEF4044BT,652 |
| Product Name | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | S-R | S-R | ||
| Output Characteristics | 3-State | |||
| Supply Voltage | 3V ~ 15V | 1.5V; 3V ~ 15V | 1.5V | |
| Low-level Output Current (Sink) | 3 mA | 3 mA |